Manufacturer: Microchip Technology
Win Source Part Number: 1076430-MIC37300-1.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 50mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 1.5V 3A SPAK-3 Product overview: MIC37300-1.5BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37300-1.5BR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 3A SPAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 1.5V 3A SPAK-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076430-MIC37300-1.5BR | MIC37300-1.5BR-ND | 776-MIC37300-1.5BR | MIC37300-1.5BR | MIC37300-1.5BR | MIC37300-1.5BR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37300-1.5BR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; S-PAK-3 | Other; SPAK-3 (3 Leads + Tab) | Other; Bulk | Other; Spak-3 (3 Leads + Tab) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |