IC REG LIN POS ADJ 1.25A TO263-5 Product overview: MIC2941AWU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2941AWU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222416-MIC2941AWU
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1.25A
Family Name: MIC2941A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 26V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 70mA
Alternative Parts (Cross-Reference): LT1129CS8#TRMPBF; L4921; LT1129CS8; LT1129CS8#TR;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Automotive, Power Management
Family Part Number: MIC2941A
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.24V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 1.25A
Current - Quiescent (Iq): 500μA
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5
1.25A LDO Adj+Shutdown, MIC2941AWU
1.25A LDO Adj+Shutdown, MIC2941AWU
1.25A LDO Adj+Shutdown, MIC2941AWU
IC REG LIN POS ADJ 1.25A TO263-5
IC REG LIN POS ADJ 1.25A TO263-5
LDO Voltage Regulators 1.25A LDO Adj+Shutdown
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2941AWU | 1222416-MIC2941AWU | 576-3370-5-ND | 9101587 | 9101587P | MIC2941AWU | MIC2941AWU | MIC2941AWU |
| Product Name | 1.25A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2941AWU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tube | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; D2pak (to-263) | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Output Voltage | 1.24 to 26 volts | 26 volts | 1.24 to 26 volts | 1.24 volts | 1.24 volts | |||
| IOUT | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | |||
| Dropout Voltage | 0.4000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |