The MIC29151-3.3WU-TR is a high-current, low dropout linear voltage regulator capable of delivering up to 1.5A of output current. It features a low dropout voltage of approximately 350 mV to 425 mV at full load, making it suitable for applications where efficiency is critical. The device is designed with low ground current consumption and offers a guaranteed output voltage tolerance of 1%. This regulator includes protection features such as overcurrent protection, reverse-battery protection, and thermal shutdown, ensuring reliable operation in various conditions. The MIC29151 also has an error flag output that indicates when the output voltage is out of regulation, which can be useful for monitoring and control in complex systems. It is available in a 5-lead TO-263 package, making it suitable for surface mount applications. This product is ideal for battery-powered equipment, automotive electronics, and high-efficiency power supplies.
IC REG LINEAR 3.3V 1.5A TO263-5 Product overview: MIC29151-3.3WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29151-3.3WU-T
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
IC REG LDO 3.3V 1.5A TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
IC REG LINEAR 3.3V 1.5A TO263-5
IC REG LINEAR 3.3V 1.5A TO263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC29151-3.3WU-TR | MIC29151-3.3WU-TR-ND | 536-MIC29151-3.3WU-TR | MIC29151-3.3WU-TR | MIC29151-3.3WU-TR | MIC29151-3.3WU-TR |
| Product Name | 3.3V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LDO 3.3V 1.5A TO263-5 | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 26 volts | 26 volts | ? to 26 volts |