Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5
IC REG LIN POS ADJ 2.5A SPAK-5 Product overview: MIC37252WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37252WR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058654-MIC37252WR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.55V @ 2.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2.5A
Family Name: MIC37252
Output Voltage: 1.24 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 1V @ 2.5A
Operating Supply Current: 60mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TPS74301KTWT; TPS74301KTWRG3 ; TPS74301KTWTG3; EZ1086CM.TR;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: China, Philippine
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators LV, 2.5A uCap LDO
IC REG LIN POS ADJ 2.5A SPAK-5
IC REG LIN POS ADJ 2.5A SPAK-5
IC REG LIN POS ADJ 2.5A SPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-1763-5-ND | 776-MIC37252WR | 058654-MIC37252WR | MIC37252WR | MIC37252WR | MIC37252WR | MIC37252WR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC37252WR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; Tube | Other; S-PAK-5 | Other; SPak-5 (5 leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |