Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Manufacturer: Microchip Technology
Win Source Part Number: 884723-MIC37150-1.65
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Package: Spak-3 (3 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC37150
Categories: Integrated Circuits (ICs)
Case / Package: S-PAK-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC37150-1.65WR TR, MIC37150-1.65WR TR-ND, MIC37150-1.65WRTR, MIC37150-1.65WRTR-ND
IC REG LINEAR 1.65V 1.5A SPAK-3 Product overview: MIC37150-1.65WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37150-1.65WR-
IC REG LINEAR 1.65V 1.5A SPAK-3
IC REG LINEAR 1.65V 1.5A SPAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
LDO Voltage Regulators LV, 1.5A uCap LDO
IC REG LINEAR 1.65V 1.5A SPAK-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37150-1.65WR-TR-ND | 884723-MIC37150-1.65WR-TR | 776-MIC37150-1.65WR-TR | 536-MIC37150-1.65WR-TR | MIC37150-1.65WR-TR | MIC37150-1.65WR-TR | MIC37150-1.65WR-TR | MIC37150-1.65WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC37150-1.65WR-TR | 1.65V 1.5A Voltage Regulator IC | IC REG LINEAR 1.65V 1.5A SPAK-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; SPAK-3 (3 Leads + Tab) | Other; S-PAK-3 | Other; Tape & Reel (TR) | Other; Spak-3 (3 Leads + Tab) | Other; Spak-3 (3 Leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |