Microchip Technology, Inc. 3.3V 1.25A TO220 Voltage Regulator IC MIC2940A-3.3BT

Description
IC REG LINEAR 3.3V 1.25A TO220-3 Product overview: MIC2940A-3.3BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2940A-3.3BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1.25A TO220-3 Product overview: MIC2940A-3.3BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2940A-3.3BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1.25A TO220 Voltage Regulator IC
776-MIC2940A-3.3BT
3.3V 1.25A TO220 Voltage Regulator IC 776-MIC2940A-3.3BT
IC REG LINEAR 3.3V 1.25A TO220-3 Product overview: MIC2940A-3.3BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2940A-3.3BT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1.25A TO220-3 Product overview: MIC2940A-3.3BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.25A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.25A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2940A-3.3BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2940A-3.3BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2940A-3.3BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2940A-3.3BT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3BT - 058624-MIC2940A-3.3BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3BT
058624-MIC2940A-3.3BT
PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3BT 058624-MIC2940A-3.3BT
Manufacturer: Microchip Technology Win Source Part Number: 058624-MIC2940A-3.3B T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 1.25A Number of Regulators: 1 Output Type: Fixed Output Current: 1.25A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 1.25A Operating Supply Current: 500μA to 70mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 058624-MIC2940A-3.3BT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 1.25A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.25A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 1.25A
Operating Supply Current: 500μA to 70mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC2940A-3.3BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2940A-3.3BT
PMIC - Voltage Regulators - Linear MIC2940A-3.3BT
IC REG LINEAR 3.3V 1.25A TO220-3

IC REG LINEAR 3.3V 1.25A TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC2940A-3.3BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2940A-3.3BT
Voltage Regulators - Linear MIC2940A-3.3BT
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC2940A-3.3BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2940A-3.3BT
Voltage Regulators - Linear MIC2940A-3.3BT
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2940A-3.3BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2940A-3.3BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2940A-3.3BT
IC REG LINEAR 3.3V 1.25A TO220-3

IC REG LINEAR 3.3V 1.25A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC2940A-3.3BT MIC2940A-3.3BT-ND 058624-MIC2940A-3.3BT MIC2940A-3.3BT MIC2940A-3.3BT MIC2940A-3.3BT
Product Name 3.3V 1.25A TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3BT PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 1.25 amps 1.25 amps 1.25 amps 1.25 amps 1.25 amps 1.25 amps
VIN 26 volts 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-2 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Regulators - 7515174 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details