Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-3
IC REG LIN POS ADJ 1.5A SPAK-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-3
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37150BMTR-ND | MIC37150BM TR | MIC37150BM TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SPAK-3 (3 Leads + Tab) | Other; Spak-3 (3 Leads + Tab) | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |