Microchip Technology, Inc. Newest Parts - MIC29301-5.0BT MIC29301-5.0BT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222404-MIC29301-5.0 BT Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MIC29301-5.0 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 3A
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222404-MIC29301-5.0 BT Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MIC29301-5.0 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MIC29301-5.0BT - 1222404-MIC29301-5.0BT - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MIC29301-5.0BT
1222404-MIC29301-5.0BT
Newest Parts - MIC29301-5.0BT 1222404-MIC29301-5.0BT
Manufacturer: Microchip Technology Win Source Part Number: 1222404-MIC29301-5.0 BT Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-220-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MIC29301-5.0 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 3A

Manufacturer: Microchip Technology
Win Source Part Number: 1222404-MIC29301-5.0BT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29301-5.0
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 3A

Buy Now
Singapore, Singapore
5V 3A TO220 Voltage Regulator IC
776-MIC29301-5.0BT
5V 3A TO220 Voltage Regulator IC 776-MIC29301-5.0BT
IC REG LINEAR 5V 3A TO220-5 Product overview: MIC29301-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29301-5.0BT can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 3A TO220-5 Product overview: MIC29301-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29301-5.0BT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29301-5.0BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29301-5.0BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29301-5.0BT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29301-5.0BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29301-5.0BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29301-5.0BT
IC REG LINEAR 5V 3A TO220-5

IC REG LINEAR 5V 3A TO220-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29301-5.0BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29301-5.0BT
PMIC - Voltage Regulators - Linear MIC29301-5.0BT
IC REG LINEAR 5V 3A TO220-5

IC REG LINEAR 5V 3A TO220-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC29301-5.0BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29301-5.0BT
Voltage Regulators - Linear MIC29301-5.0BT
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1222404-MIC29301-5.0BT 776-MIC29301-5.0BT MIC29301-5.0BT-ND MIC29301-5.0BT MIC29301-5.0BT MIC29301-5.0BT
Product Name Newest Parts - MIC29301-5.0BT 5V 3A TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Other; Bulk TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Special Features Input Overcurrent Protection; Reverse Voltage Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444526 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CS5205A-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Management - BQ25710RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details