Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Manufacturer: Microchip Technology
Win Source Part Number: 083847-MIC2920A-5.0W
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Automotive, Industrial, Power Management
Fixed Positive LDO Regulator, 5V, 0.75V Dropout, BIPolar, PDSO4
IC REG LINEAR 5V 400MA SOT223-3 Product overview: MIC2920A-5.0WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-5.0WS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
IC REG LINEAR 5V 400MA SOT223-3
LDO Voltage Regulators 400mA LDO Fixed Voltage
IC REG LINEAR 5V 400MA SOT223-3
| DigiKey | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3368-5-ND | 649426 | 083847-MIC2920A-5.0WS | MIC2920A-5.0WS | 776-MIC2920A-5.0WS | MIC2920A-5.0WS | MIC2920A-5.0WS | MIC2920A-5.0WS | MIC2920A-5.0WS |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-5.0WS | 5V 400MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; TO-261-4, TO-261AA | SOT23; Other; SOT-23 | Other; SOT-223 | Other; SOT-223-3 | Other; Tube | Other; TO-261-4, TO-261AA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |