Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5
IC REG LIN POS ADJ 2.5A SPAK-5
LDO Voltage Regulators LV, 2.5A uCap LDO
IC REG LIN POS ADJ 2.5A SPAK-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC37252WR-TR-ND | MIC37252WR-TR | MIC37252WR-TR | MIC37252WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |