Manufacturer: Microchip Technology
Win Source Part Number: 1222372-MIC29150-12B
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: MIC29150-12
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 1.5A
IC REG LINEAR 12V 1.5A TO220-3 Product overview: MIC29150-12BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-12BT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
IC REG LINEAR 12V 1.5A TO220-3
IC REG LINEAR 12V 1.5A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222372-MIC29150-12BT | 776-MIC29150-12BT | MIC29150-12BT-ND | MIC29150-12BT | MIC29150-12BT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29150-12BT | 12V 1.5A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; Bulk | TO-220; Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts |