Manufacturer: Microchip Technology
Win Source Part Number: 128971-MIC2225-GMYMT
Packaging: Cut Reel
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 2MHz
Number of Outputs: 2
Voltage/Current - Output 1: 1.8V, 600mA
Voltage/Current - Output 2: 2.8V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-TMLF (2x2)
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.5 V
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 10-TMLF® (2x2)
IC REG DL BUCK/LNR 2MHZ 10TMLF
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 10-TMLF® (2x2)
Switching Voltage Regulators Ultra Small Dual Channel DC/DC + LDO
IC REG DL BUCK/LNR 2MHZ 10TMLF
IC REG DL BUCK/LNR 2MHZ 10TMLF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 128971-MIC2225-GMYMT-TR | 576-3105-1-ND | MIC2225-GMYMT-TR | MIC2225-GMYMT-TR | MIC2225-GMYMT-TR | MIC2225-GMYMT-TR | MIC2225-GMYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC2225-GMYMT-TR | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 10-TMLF (2x2) | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard; Low Dropout | ||||||
| Output Voltage | 1.8 volts |