Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 2.5V/3V 10MLF Product overview: MIC2214-JPYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2214-JPYML-TR
Manufacturer: Microchip Technology
Win Source Part Number: 1076048-MIC2214-JPYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 150mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V, 3V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 2.5V/3V 10MLF
IC REG LINEAR 2.5V/3V 10MLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2214-JPYML-TR-ND | 776-MIC2214-JPYML-TR | 1076048-MIC2214-JPYML-TR | MIC2214-JPYML-TR | MIC2214-JPYML-TR | MIC2214-JPYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2214-JPYML-TR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; Tape & Reel (TR) | Other; 10-MLF (3x3) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power On Reset | Enable, Power On Reset |