Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2219-PSYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2219-PSYML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2219-PSYML-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2219-PSYML-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
Singapore, Singapore
3V 3.3V Voltage Regulator IC
776-MIC2219-PSYML-TR
3V 3.3V Voltage Regulator IC 776-MIC2219-PSYML-TR
IC REG LINEAR 3V/3.3V 10MLF Product overview: MIC2219-PSYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2219-PSYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V/3.3V 10MLF Product overview: MIC2219-PSYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2219-PSYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1078776-MIC2219-PSYML-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1078776-MIC2219-PSYML-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1078776-MIC2219-PSYML-TR
Win Source Part Number: 1078776-MIC2219-PSYM L-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V, 3.3V Package / Case: 10-VFDFN Exposed Pad, 10-MLF® Supplier Device Package: 10-MLF® (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 40dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MIC2211-GSYML-TR; MIC2214-SGYML-TR; MIC2211-GJYML-TRMIC2 219-PSYML TR; MIC2219-PSYMLTR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC2219-PSYMLTR,MIC2 219-PSYML TR,MIC2219-PSYML TR-ND,MIC2219-PSYMLT R-ND Base Product Number: MIC2219 Voltage Dropout (Max): 0.25V @ 150mA, 0.42V @ 300mA

Win Source Part Number: 1078776-MIC2219-PSYML-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V, 3.3V
Package / Case: 10-VFDFN Exposed Pad, 10-MLF®
Supplier Device Package: 10-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 40dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC2211-GSYML-TR; MIC2214-SGYML-TR; MIC2211-GJYML-TRMIC2219-PSYML TR; MIC2219-PSYMLTR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC2219-PSYMLTR,MIC2219-PSYML TR,MIC2219-PSYML TR-ND,MIC2219-PSYMLTR-ND
Base Product Number: MIC2219
Voltage Dropout (Max): 0.25V @ 150mA, 0.42V @ 300mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2219-PSYML-TR
LDO Voltage Regulators MIC2219-PSYML-TR
LDO Voltage Regulators Dynamically Adjustable Dual 150mA/300mA uCap

LDO Voltage Regulators Dynamically Adjustable Dual 150mA/300mA uCap

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2219-PSYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2219-PSYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2219-PSYML-TR
IC REG LINEAR 3V/3.3V 10MLF

IC REG LINEAR 3V/3.3V 10MLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC2219-PSYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2219-PSYML-TR
PMIC - Voltage Regulators - Linear MIC2219-PSYML-TR
IC REG LINEAR 3V/3.3V 10MLF

IC REG LINEAR 3V/3.3V 10MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2219-PSYML-TR-ND 776-MIC2219-PSYML-TR 1078776-MIC2219-PSYML-TR MIC2219-PSYML-TR MIC2219-PSYML-TR MIC2219-PSYML-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 3.3V Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 10-VFDFN Exposed Pad, 10-MLF® Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data