The MIC2214-WPBML TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. This regulator has an ultra-low quiescent current of 48µA, which enhances battery life in portable applications. It includes a power-on reset function with adjustable delay and an open-drain driver capable of sinking 150mA, ideal for LED backlighting. The MIC2214 is stable with small ceramic output capacitors, reducing board space and component costs. It is available in a compact 10-pin 3mm vó 3mm MLF,Ñ¢ package and supports fixed output voltages, including 1.6V and 3.0V. Engineers looking for a reliable and efficient voltage regulator for applications such as cellular phones, PDAs, and wireless modems may find the MIC2214-WPBML TR to be a suitable choice.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 1.6V/3V 10MLF
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2214-WPBMLTR-ND | MIC2214-WPBML TR | MIC2214-WPBML TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |
| Special Features | Input Overcurrent Protection | Enable, Power On Reset |