Microchip Technology, Inc. 5V 750MA TO220 Voltage Regulator IC MIC29371-5.0BT

Description
IC REG LINEAR 5V 750MA TO220-5 Product overview: MIC29371-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-5.0BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 750MA TO220-5 Product overview: MIC29371-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-5.0BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 750MA TO220 Voltage Regulator IC
776-MIC29371-5.0BT
5V 750MA TO220 Voltage Regulator IC 776-MIC29371-5.0BT
IC REG LINEAR 5V 750MA TO220-5 Product overview: MIC29371-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-5.0BT can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 750MA TO220-5 Product overview: MIC29371-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-5.0BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29371-5.0BT - 058621-MIC29371-5.0BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29371-5.0BT
058621-MIC29371-5.0BT
PMIC - PMIC - Voltage Regulators - Linear - MIC29371-5.0BT 058621-MIC29371-5.0BT
Manufacturer: Microchip Technology Win Source Part Number: 058621-MIC29371-5.0B T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.37V @ 750mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 750mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 300μA to 16mA Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 058621-MIC29371-5.0BT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 750mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 300μA to 16mA
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29371-5.0BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29371-5.0BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29371-5.0BT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC29371-5.0BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29371-5.0BT
PMIC - Voltage Regulators - Linear MIC29371-5.0BT
IC REG LINEAR 5V 750MA TO220-5

IC REG LINEAR 5V 750MA TO220-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC29371-5.0BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29371-5.0BT
Voltage Regulators - Linear MIC29371-5.0BT
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC29371-5.0BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29371-5.0BT
Voltage Regulators - Linear MIC29371-5.0BT
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29371-5.0BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29371-5.0BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29371-5.0BT
IC REG LINEAR 5V 750MA TO220-5

IC REG LINEAR 5V 750MA TO220-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC29371-5.0BT 058621-MIC29371-5.0BT MIC29371-5.0BT-ND MIC29371-5.0BT MIC29371-5.0BT MIC29371-5.0BT
Product Name 5V 750MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29371-5.0BT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tube TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
VIN 26 volts 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data