Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LINEAR 3.3V 3A SPAK-5
IC REG LINEAR 3.3V 3A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37301-3.3WR-TR-ND | MIC37301-3.3WR-TR | MIC37301-3.3WR-TR | MIC37301-3.3WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |