The MIC2810-1J6JYML-TR is a power management integrated circuit (PMIC) that features a 2 MHz DC/DC converter capable of delivering up to 600 mA of output current, along with two low-dropout regulators (LDOs) each providing 300 mA. It operates within an input voltage range of 2.7V to 5.5V for the DC/DC converter and 1.65V to 5.5V for the LDOs, with adjustable output voltages down to 0.8V. The device includes a power-on reset (POR) function with adjustable delay, thermal shutdown protection, and current-limit protection. The MIC2810 is designed for low-power applications, featuring a LOWQ mode that reduces total quiescent current to 30 µA while maintaining low output noise of 53 µV RMS, making it suitable for sensitive RF applications. The compact 16-pin QFN package (3 mm x 3 mm) allows for efficient use of board space, and the device is optimized for embedded microprocessor and microcontroller power, portable and wearable devices, and backup power systems.
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
Linear Voltage Regulators DC-DC + 2 Linear Regulators with LowQ, Mode & POR
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-QFN (3x3)
DC-DC + 2 LINEAR REGULATORS WITH
DC-DC + 2 LINEAR REGULATORS WITH
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2810-1J6JYML-TR-ND | MIC2810-1J6JYML-TR | MIC2810-1J6JYML-TR | MIC2810-1J6JYML-TR | MIC2810-1J6JYML-TR |
| Product Name | Voltage Regulators - Linear + Switching | Linear Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | |
| Output Voltage | 1.25 volts | ||||
| IOUT | 0.6000 amps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |