PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-MLF® (4x4)
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-MLF® (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 788557-MIC2810-4LSYM
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN, 16-MLF
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.2V, 600mA
Voltage/Current - Output 2: 2.7V, 300mA
Voltage/Current - Output 3: 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: MIC2810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (4x4)
Alternative Parts (Cross-Reference): MIC2810-4LSYML;
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG TRPL BUCK/LNR 2MHZ 16MLF
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-MLF® (4x4)
Linear Voltage Regulators DC-DC + 2 Linear Regulators with LowQ, Mode and POR
IC REG TRPL BUCK/LNR 2MHZ 16MLF
IC REG TRPL BUCK/LNR 2MHZ 16MLF
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2708-2-ND | 788557-MIC2810-4LSYML-TR | MIC2810-4LSYML-TR | MIC2810-4LSYML-TR | MIC2810-4LSYML-TR | MIC2810-4LSYML-TR | MIC2810-4LSYML-TR |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC2810-4LSYML-TR | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Linear Voltage Regulators | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VFQFN, 16-MLF | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Output Voltage | 1.2 volts | ||||||
| IOUT | 0.6000 amps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |