Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
LDO Voltage Regulators 750mA LDO Fixed Voltage + Flag + Shutdown
IC REG LINEAR 12V 750MA TO263-5
IC REG LINEAR 12V 750MA TO263-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29371-12WU-TR-ND | MIC29371-12WU-TR | MIC29371-12WU-TR | MIC29371-12WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection | Enable |