Manufacturer: Microchip Technology
Win Source Part Number: 044750-MIC29751-5.0B
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.425V @ 7.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 7.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 7.5A
Operating Supply Current: 75mA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5
IC REG LINEAR 5V 7.5A TO247-5 Product overview: MIC29751-5.0BWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29751-5.0BWT can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 7.5A TO247-5
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5
Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5
IC REG LINEAR 5V 7.5A TO247-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 044750-MIC29751-5.0BWT | MIC29751-5.0BWT-ND | 776-MIC29751-5.0BWT | MIC29751-5.0BWT | MIC29751-5.0BWT | MIC29751-5.0BWT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29751-5.0BWT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 7.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-247-5 | Other; TO-247-5 | Other; Bulk | Other; TO-247-5 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |