IC REG LINEAR 2.7V/2.8V 10MLF Product overview: MIC2214-LMYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2214-LMYML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1076050-MIC2214-LMYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 150mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V, 2.8V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.7V/2.8V 10MLF
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 2.7V/2.8V 10MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2214-LMYML-TR | MIC2214-LMYML-TR-ND | 1076050-MIC2214-LMYML-TR | MIC2214-LMYML-TR | MIC2214-LMYML-TR | MIC2214-LMYML-TR |
| Product Name | 2.7V 2.8V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC2214-LMYML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-MLF (3x3) | |||
| Output Voltage | 2.7 to 2.8 volts | 2.7 to 2.8 volts | 2.7 to 2.8 volts | 2.7 volts | ||
| IOUT | 0.1500 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |