Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29150-3.3BU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29150-3.3BU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29150-3.3BU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29150-3.3BU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29150-3.3BU - 115225-MIC29150-3.3BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29150-3.3BU
115225-MIC29150-3.3BU
PMIC - PMIC - Voltage Regulators - Linear - MIC29150-3.3BU 115225-MIC29150-3.3BU
Manufacturer: Microchip Technology Win Source Part Number: 115225-MIC29150-3.3B U Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 1.5A Operating Supply Current: 20mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage

Manufacturer: Microchip Technology
Win Source Part Number: 115225-MIC29150-3.3BU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A Voltage Regulator IC
776-MIC29150-3.3BU
3.3V 1.5A Voltage Regulator IC 776-MIC29150-3.3BU
IC REG LINEAR 3.3V 1.5A TO263-3 Product overview: MIC29150-3.3BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-3.3BU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1.5A TO263-3 Product overview: MIC29150-3.3BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-3.3BU can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29150-3.3BU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29150-3.3BU
PMIC - Voltage Regulators - Linear MIC29150-3.3BU
IC REG LINEAR 3.3V 1.5A TO263-3

IC REG LINEAR 3.3V 1.5A TO263-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC29150-3.3BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29150-3.3BU
Voltage Regulators - Linear MIC29150-3.3BU
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC29150-3.3BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29150-3.3BU
Voltage Regulators - Linear MIC29150-3.3BU
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29150-3.3BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29150-3.3BU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29150-3.3BU
IC REG LINEAR 3.3V 1.5A TO263-3

IC REG LINEAR 3.3V 1.5A TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC29150-3.3BU-ND 115225-MIC29150-3.3BU 776-MIC29150-3.3BU MIC29150-3.3BU MIC29150-3.3BU MIC29150-3.3BU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC29150-3.3BU 3.3V 1.5A Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 Other; Tube TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data