Manufacturer: Microchip Technology
Win Source Part Number: 038273-MIC2215-MMMYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 250mA
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable
Output Current: 250mA, 250mA, 250mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MLF (4x4)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V, 2.8V, 2.8V
Dropout Voltage-Max: 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Operating Supply Current: 150μA to 550μA
PSRR: 70dB to 45dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG LDO 2.8V 0.25A 16MLF Product overview: MIC2215-MMMYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2215-MMMYML can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 038273-MIC2215-MMMYML | 699-MIC2215-MMMYML |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2215-MMMYML | 2.8V 0.25A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | Other; 16-MLF (4x4) | Other; Reel - TR |
| Life Cycle Stage | Maturity; Active |