Microchip Technology, Inc. 0.75A LDO Voltage Regulator IC MIC29372BUTR

Description
IC REG LDO ADJ 0.75A TO263-5 Product overview: MIC29372BUTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.75A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29372BUTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.75A TO263-5 Product overview: MIC29372BUTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.75A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29372BUTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.75A LDO Voltage Regulator IC
699-MIC29372BUTR
0.75A LDO Voltage Regulator IC 699-MIC29372BUTR
IC REG LDO ADJ 0.75A TO263-5 Product overview: MIC29372BUTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.75A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29372BUTR can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.75A TO263-5 Product overview: MIC29372BUTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.75A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29372BUTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29372BUTR - 208339-MIC29372BUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29372BUTR
208339-MIC29372BUTR
PMIC - PMIC - Voltage Regulators - Linear - MIC29372BUTR 208339-MIC29372BUTR
Manufacturer: Microchip Technology Win Source Part Number: 208339-MIC29372BUTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.37V @ 750mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 750mA Output Voltage: 1.24 V to 26 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.75V @ 750mA Operating Supply Current: 300μA to 16mA Maximum Output Voltage: 26V Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 208339-MIC29372BUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 750mA
Output Voltage: 1.24 V to 26 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.75V @ 750mA
Operating Supply Current: 300μA to 16mA
Maximum Output Voltage: 26V
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC29372BUTR 208339-MIC29372BUTR
Product Name 0.75A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29372BUTR
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR TO-263; Other; TO-263-5
Output Voltage 1.24 to 26 volts 1.24 volts
IOUT 0.7500 amps 0.7500 amps
Dropout Voltage 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details