IC REG LIN POS ADJ 1.5A SPAK-5 Product overview: MIC37152BR TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37152BR TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-5
Manufacturer: Microchip Technology
Win Source Part Number: 803868-MIC37152BR TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.24V
Supplier Device Package: S-PAK-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SPak-5 (5 leads + Tab)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.5V at 1.5A
Part Number Series: MIC37152
IC REG LIN POS ADJ 1.5A SPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC37152BR TR | MIC37152BRTR-ND | 803868-MIC37152BR TR | MIC37152BR TR | MIC37152BR TR |
| Product Name | 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC37152BR TR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel (TR) | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | Other; SPak-5 (5 leads + Tab) | |
| Output Voltage | 1.24 volts | 1.24 to 5.5 volts | 5.5 volts | 1.24 to 5.5 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Dropout Voltage | 0.5000 to ? volts | 0.5000 volts | 0.5000 volts |