Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29503WT

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2242-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2242-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2242-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29503WT - 058631-MIC29503WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29503WT
058631-MIC29503WT
PMIC - PMIC - Voltage Regulators - Linear - MIC29503WT 058631-MIC29503WT
Manufacturer: Microchip Technology Win Source Part Number: 058631-MIC29503WT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.37V @ 5A Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Output Voltage: 1.25 V to 26 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.6V @ 5A Operating Supply Current: 50mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Maximum Output Voltage: 25V

Manufacturer: Microchip Technology
Win Source Part Number: 058631-MIC29503WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 50mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Maximum Output Voltage: 25V

Buy Now Datasheet
Singapore, Singapore
5A TO220 Voltage Regulator IC
776-MIC29503WT
5A TO220 Voltage Regulator IC 776-MIC29503WT
IC REG LINEAR POS ADJ 5A TO220-5 Product overview: MIC29503WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29503WT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 5A TO220-5 Product overview: MIC29503WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29503WT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29503WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29503WT
PMIC - Voltage Regulators - Linear MIC29503WT
IC REG LINEAR POS ADJ 5A TO220-5

IC REG LINEAR POS ADJ 5A TO220-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29503WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29503WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29503WT
IC REG LINEAR POS ADJ 5A TO220-5

IC REG LINEAR POS ADJ 5A TO220-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29503WT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29503WT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29503WT
IC REG LINEAR POS ADJ 5A TO220-5

IC REG LINEAR POS ADJ 5A TO220-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2242-ND 058631-MIC29503WT 776-MIC29503WT MIC29503WT MIC29503WT MIC29503WT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC29503WT 5A TO220 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Other; Tube TO-220; Other; TO-220-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data