Manufacturer: Microchip Technology
Win Source Part Number: 083901-MIC2951-03YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 150mA
Family Name: MIC2951
Output Voltage: 5V, 1.24 V to 29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 300μA to 8mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TS2951ACS33 RL; TS2951ACS30 RL; TS2951CS50; LT1121IN8-5#PBF;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Automotive, Industrial, Power Management
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC
IC REG LIN POS ADJ 150MA 8SOIC Product overview: MIC2951-03YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2951-03YM can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Improved LP2951 Low Drop-out Regulator
IC REG LIN POS ADJ 150MA 8SOIC
IC REG LIN POS ADJ 150MA 8SOIC
IC REG LIN POS ADJ 150MA 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 083901-MIC2951-03YM | 576-2244-ND | 776-MIC2951-03YM | MIC2951-03YM | MIC2951-03YM | MIC2951-03YM | MIC2951-03YM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2951-03YM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150MA Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | |||
| Package Type | Other; 8-MSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active |