Manufacturer: Microchip Technology
Win Source Part Number: 101866-MIC2810-4GKYM
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.2V, 600mA
Voltage/Current - Output 2: 1.8V, 300mA
Voltage/Current - Output 3: 2.6V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (4x4)
Purpose: Any Function
Supply Voltage - Operating: 1.65 V to 5.5 V
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-MLF® (4x4)
IC REG TRPL BUCK/LNR 2MHZ 16MLF
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2MHz 16-MLF® (4x4)
Linear Voltage Regulators DC-DC + 2 Linear Regulators with LowQ, Mode and POR
IC REG TRPL BUCK/LNR 2MHZ 16MLF
IC REG TRPL BUCK/LNR 2MHZ 16MLF
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 101866-MIC2810-4GKYML-TR | 576-2705-2-ND | MIC2810-4GKYML-TR | MIC2810-4GKYML-TR | MIC2810-4GKYML-TR | MIC2810-4GKYML-TR | MIC2810-4GKYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC2810-4GKYML-TR | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 16-MLF (4x4) | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulator Type | Standard; Low Dropout |