Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2951-4.85BM

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC
Request a Quote
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2951-4.85BM is a low-dropout voltage regulator capable of delivering up to 150mA output current. It features a guaranteed output voltage of 4.85V with high accuracy and extremely low quiescent current, making it suitable for battery-powered applications. The device has a low dropout voltage, typically around 250mV at 100mA, and offers tight load and line regulation, ensuring stable performance across varying input conditions. This regulator is designed to withstand unregulated DC input voltages, including reverse battery conditions of -20V and positive transients up to +60V. It includes additional features such as current and thermal limiting, an error flag for output dropout indication, and a logic-controlled shutdown function. The MIC2951 can be used in various applications, including automotive electronics, avionics, and as a voltage reference in high-efficiency linear power supplies. The device requires only 1.5µF for stability, simplifying design requirements.

Datasheet Summary
Powered by GS/AI

The MIC2951-4.85BM is a low-dropout voltage regulator capable of delivering up to 150mA output current. It features a guaranteed output voltage of 4.85V with high accuracy and extremely low quiescent current, making it suitable for battery-powered applications. The device has a low dropout voltage, typically around 250mV at 100mA, and offers tight load and line regulation, ensuring stable performance across varying input conditions. This regulator is designed to withstand unregulated DC input voltages, including reverse battery conditions of -20V and positive transients up to +60V. It includes additional features such as current and thermal limiting, an error flag for output dropout indication, and a logic-controlled shutdown function. The MIC2951 can be used in various applications, including automotive electronics, avionics, and as a voltage reference in high-efficiency linear power supplies. The device requires only 1.5µF for stability, simplifying design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2951-4.85BM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2951-4.85BM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2951-4.85BM-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - MIC2951-4.85BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2951-4.85BM
Voltage Regulators - Linear MIC2951-4.85BM
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-4.85BM
PMIC - Voltage Regulators - Linear MIC2951-4.85BM
IC REG LIN POS ADJ 150MA 8SOIC

IC REG LIN POS ADJ 150MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2951-4.85BM-ND MIC2951-4.85BM MIC2951-4.85BM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 746-AMT49702KLPATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details