Linear Voltage Regulator IC Positive Adjustable 1 Output 1A S-PAK-5
IC REG LINEAR POS ADJ 1A SPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A S-PAK-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37102BRTR-ND | MIC37102BR TR | MIC37102BR TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | |
| Special Features | Input Overcurrent Protection | Enable |