IC REG LINEAR 3.3V 400MA 8SOIC Product overview: MIC29201-3.3YM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29201-3.3YM-T
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
LDO Voltage Regulators 400mA LDO Fixed Voltage + Flag + Shutdown
IC REG LINEAR 3.3V 400MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
IC REG LINEAR 3.3V 400MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC29201-3.3YM-TR | MIC29201-3.3YM-TR-ND | MIC29201-3.3YM-TR | MIC29201-3.3YM-TR | MIC29201-3.3YM-TR | MIC29201-3.3YM-TR |
| Product Name | 3.3V 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| VIN | 26 volts | 26 volts | ? to 26 volts |