The MIC2950-06BZ-TR is a low-dropout voltage regulator designed to provide a regulated output of 5V with a guaranteed output current of 150mA. It features a low quiescent current, making it suitable for battery-powered applications, and has a low dropout voltage of typically 250mV at 100mA. The device is capable of withstanding reverse battery conditions of -20V and positive transients up to +60V, enhancing its robustness for automotive and other demanding environments. This regulator offers tight load and line regulation, with a typical output voltage accuracy of 1.0%. It operates over a wide junction temperature range from -40°C to +125°C, ensuring reliability in various conditions. The MIC2950-06BZ-TR requires only 1.5µF for stability, simplifying design requirements. Additionally, it includes features such as current and thermal limiting, making it a versatile choice for applications in automotive electronics, avionics, cellular phones, and as a voltage reference.
Manufacturer: Microchip Technology
Win Source Part Number: 1076343-MIC2950-06BZ
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 300μA to 8mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TO-92-3
IC REG LIN POS ADJ 150MA TO92-3 Product overview: MIC2950-06BZ-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2950-06BZ-TR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1076343-MIC2950-06BZ-TR | MIC2950-06BZ-TR-ND | 776-MIC2950-06BZ-TR | MIC2950-06BZ-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2950-06BZ-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | |
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; Tape & Reel (TR) | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |
| Output Voltage | 1.24 to 5 volts | 1.24 to 29 volts | 1.24 to 29 volts |