IC REG LINEAR 12V 400MA TO220-5 Product overview: MIC29201-12WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29201-12WT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222386-MIC29201-12W
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Load Dump, Over Current, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-5
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29201-12
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.75V at 400mA
Current - Quiescent (Iq): 300μA
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-220-5
IC REG LINEAR 12V 400MA TO220-5
IC REG LINEAR 12V 400MA TO220-5
LDO Voltage Regulators 400mA LDO Fixed Voltage + Flag + Shutdown
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC29201-12WT | 1222386-MIC29201-12WT | MIC29201-12WT-ND | MIC29201-12WT | MIC29201-12WT | 536-MIC29201-12WT |
| Product Name | 12V 400MA TO220 Voltage Regulator IC | Newest Parts - MIC29201-12WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators 400mA LDO Fixed Voltage + Flag + Shutdown |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| VIN | 26 volts | 26 volts |