Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29310-3.3WU-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29310-3.3WU-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29310-3.3WU-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29310-3.3WU-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29310-3.3WU-DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29310-3.3WU-DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29310-3.3WU-DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29310-3.3WU-CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29310-3.3WU-CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29310-3.3WU-CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
Singapore, Singapore
3.3V 3A Voltage Regulator IC
776-MIC29310-3.3WU-TR
3.3V 3A Voltage Regulator IC 776-MIC29310-3.3WU-TR
IC REG LINEAR 3.3V 3A TO263-3 Product overview: MIC29310-3.3WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29310-3.3WU-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 3A TO263-3 Product overview: MIC29310-3.3WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29310-3.3WU-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU-TR - 788569-MIC29310-3.3WU-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU-TR
788569-MIC29310-3.3WU-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU-TR 788569-MIC29310-3.3WU-TR
Manufacturer: Microchip Technology Win Source Part Number: 788569-MIC29310-3.3W U-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: MIC29310 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA ~ 150mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-3 Voltage Input MAX: 16V Voltage Dropout (Maximum): 1V @ 3A Alternative Parts (Cross-Reference): SPX29150T-3.3; SPX29150T-L-3.3; SPX29150T-L-3-3/TR; TS39300CM33; Introduction Date: July 01, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788569-MIC29310-3.3WU-TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: MIC29310
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA ~ 150mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-3
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 1V @ 3A
Alternative Parts (Cross-Reference): SPX29150T-3.3; SPX29150T-L-3.3; SPX29150T-L-3-3/TR; TS39300CM33;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC29310-3.3WU-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29310-3.3WU-TR
PMIC - Voltage Regulators - Linear MIC29310-3.3WU-TR
IC REG LINEAR 3.3V 3A TO263-3

IC REG LINEAR 3.3V 3A TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29310-3.3WU-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29310-3.3WU-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29310-3.3WU-TR
IC REG LINEAR 3.3V 3A TO263-3

IC REG LINEAR 3.3V 3A TO263-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29310-3.3WU-TR
LDO Voltage Regulators MIC29310-3.3WU-TR
LDO Voltage Regulators 3.0A LDO Fixed Voltage

LDO Voltage Regulators 3.0A LDO Fixed Voltage

Buy Now Datasheet
Voltage Regulators - Linear - MIC29310-3.3WU-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29310-3.3WU-TR
Voltage Regulators - Linear MIC29310-3.3WU-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC29310-3.3WU-TR-ND 776-MIC29310-3.3WU-TR 788569-MIC29310-3.3WU-TR MIC29310-3.3WU-TR MIC29310-3.3WU-TR MIC29310-3.3WU-TR MIC29310-3.3WU-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU-TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Tape & Reel (TR) TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data