Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37302BR TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC37302BRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC37302BRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37302BRTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37302BR TR - 804768-MIC37302BR TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37302BR TR
804768-MIC37302BR TR
PMIC - PMIC - Voltage Regulators - Linear - MIC37302BR TR 804768-MIC37302BR TR
Manufacturer: Microchip Technology Win Source Part Number: 804768-MIC37302BR TR Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.24V Supplier Device Package: S-PAK-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6V Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SPak-5 (5 leads + Tab) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Part Number Series: MIC37302

Manufacturer: Microchip Technology
Win Source Part Number: 804768-MIC37302BR TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.24V
Supplier Device Package: S-PAK-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SPak-5 (5 leads + Tab)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Part Number Series: MIC37302

Buy Now
Singapore, Singapore
3A Voltage Regulator IC
776-MIC37302BR TR
3A Voltage Regulator IC 776-MIC37302BR TR
IC REG LINEAR POS ADJ 3A SPAK-5 Product overview: MIC37302BR TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37302BR TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A SPAK-5 Product overview: MIC37302BR TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37302BR TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC37302BR TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37302BR TR
Voltage Regulators - Linear MIC37302BR TR
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC37302BR TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37302BR TR
Voltage Regulators - Linear MIC37302BR TR
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC37302BR TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37302BR TR
PMIC - Voltage Regulators - Linear MIC37302BR TR
IC REG LINEAR POS ADJ 3A SPAK-5

IC REG LINEAR POS ADJ 3A SPAK-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC37302BRTR-ND 804768-MIC37302BR TR 776-MIC37302BR TR MIC37302BR TR MIC37302BR TR MIC37302BR TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC37302BR TR 3A Voltage Regulator IC Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SPAK-5 (5 Leads + Tab) Other; SPak-5 (5 leads + Tab) Other; Tape & Reel (TR) Other; SPak-5 (5 leads + Tab) Other; SPak-5 (5 leads + Tab)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data