IC REG LDO ADJ 0.4A TO263-5 Product overview: MIC29202WUTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29202WUTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058614-MIC29202WUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Output Voltage: 1.24 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Maximum Output Voltage: 26V
Protection Features: Load Dump, Over Current, Reverse Polarity
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC29202WUTR | 058614-MIC29202WUTR |
| Product Name | 0.4A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC29202WUTR |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; Reel - TR | TO-263; Other; TO-263-5 |
| Output Voltage | 1.24 to 26 volts | 1.24 volts |
| IOUT | 0.4000 amps | 0.4000 amps |
| Dropout Voltage | 0.7500 volts | 0.7500 volts |