Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2920A-5.0BS TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2920A-5.0BSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2920A-5.0BSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2920A-5.0BSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-5.0BS TR - 788567-MIC2920A-5.0BS TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-5.0BS TR
788567-MIC2920A-5.0BS TR
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-5.0BS TR 788567-MIC2920A-5.0BS TR
Manufacturer: Microchip Technology Win Source Part Number: 788567-MIC2920A-5.0B S TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA ~ 12mA Protection Features: Load Dump, Over Current, Reverse Polarity Manufacturer Package: SOT-223 Voltage Input MAX: 26V Voltage Dropout (Maximum): 0.75V @ 400mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788567-MIC2920A-5.0BS TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 12mA
Protection Features: Load Dump, Over Current, Reverse Polarity
Manufacturer Package: SOT-223
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.75V @ 400mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 400MA Voltage Regulator IC
776-MIC2920A-5.0BS TR
5V 400MA Voltage Regulator IC 776-MIC2920A-5.0BS TR
IC REG LINEAR 5V 400MA SOT223-3 Product overview: MIC2920A-5.0BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-5.0BS TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 400MA SOT223-3 Product overview: MIC2920A-5.0BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-5.0BS TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC2920A-5.0BS TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2920A-5.0BS TR
Voltage Regulators - Linear MIC2920A-5.0BS TR
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC2920A-5.0BS TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2920A-5.0BS TR
PMIC - Voltage Regulators - Linear MIC2920A-5.0BS TR
IC REG LINEAR 5V 400MA SOT223-3

IC REG LINEAR 5V 400MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2920A-5.0BSTR-ND 788567-MIC2920A-5.0BS TR 776-MIC2920A-5.0BS TR MIC2920A-5.0BS TR MIC2920A-5.0BS TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-5.0BS TR 5V 400MA Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data