Microchip Technology, Inc. 3A Low Voltage uCap LDO Regulator MIC37301

Description
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current. The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version. Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 3.0A minimum guaranteed output current 500mV maximum dropout voltage overtemperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages: 5-pin S-Pak or 8-pin ePad SOIC fixed voltages with flag Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low-profile S-Pak package
Description
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current. The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version. Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 3.0A minimum guaranteed output current 500mV maximum dropout voltage overtemperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages: 5-pin S-Pak or 8-pin ePad SOIC fixed voltages with flag Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low-profile S-Pak package
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC37301 is a 3A low-dropout linear voltage regulator designed for low-voltage applications. It operates with an input voltage range of 2.25V to 6.0V and features a maximum dropout voltage of 500mV over temperature. This regulator is suitable for converting voltages such as 3.0V to 2.5V and 2.5V to lower voltages like 1.8V, 1.65V, or 1.5V. It is stable with both ceramic and tantalum capacitors and offers fixed output voltages with an initial tolerance of ±1.0%. The MIC37301 includes essential protection features such as thermal shutdown, current limit protection, and reverse leakage protection. It is available in a low-profile S-PAK package and supports applications requiring high current for digital circuits, including microcontrollers and DSPs. The junction temperature range for this device is from -40°C to +125°C, making it suitable for a variety of operating conditions.

Datasheet Summary
Powered by GS/AI

The MIC37301 is a 3A low-dropout linear voltage regulator designed for low-voltage applications. It operates with an input voltage range of 2.25V to 6.0V and features a maximum dropout voltage of 500mV over temperature. This regulator is suitable for converting voltages such as 3.0V to 2.5V and 2.5V to lower voltages like 1.8V, 1.65V, or 1.5V. It is stable with both ceramic and tantalum capacitors and offers fixed output voltages with an initial tolerance of ±1.0%. The MIC37301 includes essential protection features such as thermal shutdown, current limit protection, and reverse leakage protection. It is available in a low-profile S-PAK package and supports applications requiring high current for digital circuits, including microcontrollers and DSPs. The junction temperature range for this device is from -40°C to +125°C, making it suitable for a variety of operating conditions.

Suppliers

Company
Product
Description
Supplier Links
3A Low Voltage uCap LDO Regulator - MIC37301 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Low Voltage uCap LDO Regulator
MIC37301
3A Low Voltage uCap LDO Regulator MIC37301
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current. The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version. Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 3.0A minimum guaranteed output current 500mV maximum dropout voltage overtemperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages: 5-pin S-Pak or 8-pin ePad SOIC fixed voltages with flag Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low-profile S-Pak package

The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current.

The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V.

Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version.

Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C.

For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs.

Additional Features

    • 3.0A minimum guaranteed output current
    • 500mV maximum dropout voltage overtemperature
    • Ideal for 3.0V to 2.5V conversion
    • Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion
    • Stable with ceramic or tantalum capacitor
    • Wide input voltage range:
      • VIN: 2.25V to 6.0V
      • ±1.0% initial output tolerance
    • Fixed and adjustable output voltages: 5-pin S-Pak or 8-pin ePad SOIC fixed voltages with flag
    • Excellent line and load regulation specifications
    • Thermal shutdown and current limit protection
    • Reverse leakage protection
    • Low-profile S-Pak package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC37301
Product Name 3A Low Voltage uCap LDO Regulator
Regulator Type Low Dropout
Package Type SOIC; Other; ['SPAK', 'SOIC']
IOUT 3 amps
Unlock Full Specs
to access all available technical data