Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2951-3.3YMM

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2247-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2247-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2247-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2951-3.3YMM - 788573-MIC2951-3.3YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2951-3.3YMM
788573-MIC2951-3.3YMM
PMIC - PMIC - Voltage Regulators - Linear - MIC2951-3.3YMM 788573-MIC2951-3.3YMM
Manufacturer: Microchip Technology Win Source Part Number: 788573-MIC2951-3.3YM M Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: MIC2951 Output Voltage: 1.24V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA ~ 10mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Output Voltage MAX: 29V Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.6V @ 150mA Alternative Parts (Cross-Reference): LP2951CM; TS2951CS33 RL; LP2951CM-3.3; LP2951CM-3.3.TR; Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788573-MIC2951-3.3YMM
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC2951
Output Voltage: 1.24V (3.3V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 10mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-MSOP
Output Voltage MAX: 29V
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.6V @ 150mA
Alternative Parts (Cross-Reference): LP2951CM; TS2951CS33 RL; LP2951CM-3.3; LP2951CM-3.3.TR;
Introduction Date: February 01, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150MA Voltage Regulator IC
776-MIC2951-3.3YMM
150MA Voltage Regulator IC 776-MIC2951-3.3YMM
IC REG LIN POS ADJ 150MA 8MSOP Product overview: MIC2951-3.3YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2951-3.3YMM can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 150MA 8MSOP Product overview: MIC2951-3.3YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2951-3.3YMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2951-3.3YMM - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2951-3.3YMM
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2951-3.3YMM
IC REG LIN POS ADJ 150MA 8MSOP

IC REG LIN POS ADJ 150MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2951-3.3YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2951-3.3YMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2951-3.3YMM
IC REG LIN POS ADJ 150MA 8MSOP

IC REG LIN POS ADJ 150MA 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2951-3.3YMM
LDO Voltage Regulators MIC2951-3.3YMM
LDO Voltage Regulators Improved LP2951 Low Drop-out Regulator

LDO Voltage Regulators Improved LP2951 Low Drop-out Regulator

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-3.3YMM
PMIC - Voltage Regulators - Linear MIC2951-3.3YMM
IC REG LIN POS ADJ 150MA 8MSOP

IC REG LIN POS ADJ 150MA 8MSOP

Supplier's Site Datasheet
LDO Regulator Pos 1.24V to 29V3.3V 0.15A 8-Pin MSOP - 536-MIC2951-3.3YMM - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.24V to 29V3.3V 0.15A 8-Pin MSOP
536-MIC2951-3.3YMM
LDO Regulator Pos 1.24V to 29V3.3V 0.15A 8-Pin MSOP 536-MIC2951-3.3YMM
LDO Regulator Pos 1.24V to 29V3.3V 0.15A 8-Pin MSOP

LDO Regulator Pos 1.24V to 29V3.3V 0.15A 8-Pin MSOP

Supplier's Site
Voltage Regulators - Linear - MIC2951-3.3YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2951-3.3YMM
Voltage Regulators - Linear MIC2951-3.3YMM
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear - MIC2951-3.3YMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2951-3.3YMM
Voltage Regulators - Linear MIC2951-3.3YMM
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2247-ND 788573-MIC2951-3.3YMM 776-MIC2951-3.3YMM MIC2951-3.3YMM MIC2951-3.3YMM MIC2951-3.3YMM MIC2951-3.3YMM 536-MIC2951-3.3YMM MIC2951-3.3YMM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2951-3.3YMM 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear LDO Regulator Pos 1.24V to 29V3.3V 0.15A 8-Pin MSOP Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Adjustable (Fixed) Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable / Variable; Adjustable (Fixed)
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; Tube Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data