Microchip Technology, Inc. 3A Low Voltage uCap LDO Regulator MIC37302

Description
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current. The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version. Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 3.0A minimum guaranteed output current 500mV maximum dropout voltage overtemperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages: 5-pin adjustable voltage Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low-profile S-Pak package
Datasheet
Description
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current. The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version. Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 3.0A minimum guaranteed output current 500mV maximum dropout voltage overtemperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages: 5-pin adjustable voltage Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low-profile S-Pak package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Low Voltage uCap LDO Regulator - MIC37302 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Low Voltage uCap LDO Regulator
MIC37302
3A Low Voltage uCap LDO Regulator MIC37302
The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current. The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V. Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version. Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C. For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs. Additional Features 3.0A minimum guaranteed output current 500mV maximum dropout voltage overtemperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V ±1.0% initial output tolerance Fixed and adjustable output voltages: 5-pin adjustable voltage Excellent line and load regulation specifications Thermal shutdown and current limit protection Reverse leakage protection Low-profile S-Pak package

The MIC37300/01/02/03 is a 3.0A low-dropout linear voltage regulator that provides a low-voltage, high-current output with a minimum number of external components. It offers high precision, ultra-low-dropout (500mV overtemperature), and low-ground current.

The MIC37300/01/02/03 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The adjustable version is capable of 1.24V to 5.5V.

Features of the MIC37300/01/02/03 LDO include thermal and current limit protection, and reverse current protection. Logic-enable and error flag pins are available on the 5-pin version.

Junction temperature range of the MIC37300/01/02/03 is from -40°C to +125°C.

For applications requiring input voltage greater than 6.0V, see the MIC3910x, MIC3915x, MIC3930x, and MIC3950x LDOs.

Additional Features

    • 3.0A minimum guaranteed output current
    • 500mV maximum dropout voltage overtemperature
    • Ideal for 3.0V to 2.5V conversion
    • Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion
    • Stable with ceramic or tantalum capacitor
    • Wide input voltage range:
      • VIN: 2.25V to 6.0V
      • ±1.0% initial output tolerance
    • Fixed and adjustable output voltages: 5-pin adjustable voltage
    • Excellent line and load regulation specifications
    • Thermal shutdown and current limit protection
    • Reverse leakage protection
    • Low-profile S-Pak package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC37302
Product Name 3A Low Voltage uCap LDO Regulator
Regulator Type Low Dropout
Package Type DPAK; Other; ['SPAK', 'DDPAK']
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25015RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details