Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
IC REG LINEAR 4.2V 1.5A TO220-3
IC REG LINEAR 4.2V 1.5A TO220-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC29150-4.2BT-ND | MIC29150-4.2BT | MIC29150-4.2BT | MIC29150-4.2BT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |