Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37151-1.5WR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1164-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1164-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1164-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5WR - 1222465-MIC37151-1.5WR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5WR
1222465-MIC37151-1.5WR
PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5WR 1222465-MIC37151-1.5WR
Manufacturer: Microchip Technology Win Source Part Number: 1222465-MIC37151-1.5 WR Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: S-PAK-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.micrel.com Manufacturer Package: SPak-5 (5 leads + Tab) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MIC37151-1.5 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.5V Voltage - Input (Maximum): 6V

Manufacturer: Microchip Technology
Win Source Part Number: 1222465-MIC37151-1.5WR
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: S-PAK-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SPak-5 (5 leads + Tab)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: MIC37151-1.5
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.5V
Voltage - Input (Maximum): 6V

Buy Now
Singapore, Singapore
1.5V 1.5A Voltage Regulator IC
776-MIC37151-1.5WR
1.5V 1.5A Voltage Regulator IC 776-MIC37151-1.5WR
IC REG LINEAR 1.5V 1.5A SPAK-5 Product overview: MIC37151-1.5WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37151-1.5WR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1.5A SPAK-5 Product overview: MIC37151-1.5WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37151-1.5WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC37151-1.5WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC37151-1.5WR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC37151-1.5WR
IC REG LINEAR 1.5V 1.5A SPAK-5

IC REG LINEAR 1.5V 1.5A SPAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC37151-1.5WR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37151-1.5WR
PMIC - Voltage Regulators - Linear MIC37151-1.5WR
IC REG LINEAR 1.5V 1.5A SPAK-5

IC REG LINEAR 1.5V 1.5A SPAK-5

Supplier's Site Datasheet
LDO Regulator Pos 1.5V 1.5A 6-Pin(5+Tab) SPAK - 536-MIC37151-1.5WR - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.5V 1.5A 6-Pin(5+Tab) SPAK
536-MIC37151-1.5WR
LDO Regulator Pos 1.5V 1.5A 6-Pin(5+Tab) SPAK 536-MIC37151-1.5WR
LDO Regulator Pos 1.5V 1.5A 6-Pin(5+Tab) SPAK

LDO Regulator Pos 1.5V 1.5A 6-Pin(5+Tab) SPAK

Supplier's Site
Voltage Regulators - Linear - MIC37151-1.5WR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37151-1.5WR
Voltage Regulators - Linear MIC37151-1.5WR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-1164-ND 1222465-MIC37151-1.5WR 776-MIC37151-1.5WR MIC37151-1.5WR MIC37151-1.5WR 536-MIC37151-1.5WR MIC37151-1.5WR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5WR 1.5V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Regulator Pos 1.5V 1.5A 6-Pin(5+Tab) SPAK Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SPAK-5 (5 Leads + Tab) Other; SPak-5 (5 leads + Tab) Other; Tube Other; SPak-5 (5 leads + Tab) Other; SPak-5 (5 leads + Tab)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data