Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC2214-AABML MIC2214-AABML

Description
Manufacturer: Microchip Technology Win Source Part Number: 044717-MIC2214-AABML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power On Reset Output Current: 150mA, 300mA Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLF (4x4) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044717-MIC2214-AABML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power On Reset Output Current: 150mA, 300mA Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLF (4x4) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-AABML - 044717-MIC2214-AABML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-AABML
044717-MIC2214-AABML
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-AABML 044717-MIC2214-AABML
Manufacturer: Microchip Technology Win Source Part Number: 044717-MIC2214-AABML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power On Reset Output Current: 150mA, 300mA Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLF (4x4) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 044717-MIC2214-AABML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power On Reset
Output Current: 150mA, 300mA
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MLF (4x4)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
0.15A 0.3A LDO Voltage Regulator IC
699-MIC2214-AABML
0.15A 0.3A LDO Voltage Regulator IC 699-MIC2214-AABML
IC REG LDO ADJ 0.15A/0.3A 16MLF Product overview: MIC2214-AABML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-AABML can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.15A/0.3A 16MLF Product overview: MIC2214-AABML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.15A, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2214-AABML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 044717-MIC2214-AABML 699-MIC2214-AABML
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC2214-AABML 0.15A 0.3A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 16-MLF (4x4) Other; Reel - TR
Special Features Input Overcurrent Protection; Enable, Power On Reset
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 2444524 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details