IC REG LINEAR POS ADJ 5A TO220-5 Product overview: MIC29502WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29502WT can be used for catalog matching and distributor lookup.
Linear voltage regulator,MIC29502BT
Linear voltage regulator,MIC29502BT
Linear voltage regulator,MIC29502BT
Manufacturer: Microchip Technology
Win Source Part Number: 037182-MIC29502WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 50mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5
IC REG LINEAR POS ADJ 5A TO220-5
IC REG LINEAR POS ADJ 5A TO220-5
LDO Voltage Regulators 5.0A LDO Adj. + Shutdown
IC REG LINEAR POS ADJ 5A TO220-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC29502WT | 9101408 | 9101408P | 037182-MIC29502WT | 576-1145-ND | MIC29502WT | MIC29502WT | MIC29502WT | MIC29502WT |
| Product Name | 5A TO220 Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29502WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tube | TO-220; Other; To-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |||
| Output Voltage | 1.25 to 25 volts | 1.25 volts | 1.25 to 25 volts | 1.25 volts | 1.25 volts | ||||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |||
| VIN | 26 volts | 26 volts | 26 volts | 26 volts |