Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-5
IC REG LIN POS ADJ 1.5A SPAK-5 Product overview: MIC37152BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37152BR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A SPAK-5
IC REG LIN POS ADJ 1.5A SPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37152BR-ND | 776-MIC37152BR | MIC37152BR | MIC37152BR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; Tube | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |