IC REG LINEAR POS ADJ 16MLF Product overview: MIC2215-AAAYML from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2215-AAAYML can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1320205-MIC2215-AAAY
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Current - Output: 250mA, 250mA, 250mA
Number of Regulators: 3
Output Type: Adjustable
Current - Supply (Max): 550 µA
Control Features: Enable
Voltage - Output (Max): 5.225V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: 16-MLF® (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VQFN Exposed Pad, 16-MLF®
PSRR: 70dB ~ 45dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MIC2215
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
IC REG LINEAR POS ADJ 16MLF
IC REG LINEAR POS ADJ 16MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2215-AAAYML | MIC2215-AAAYML-ND | 1320205-MIC2215-AAAYML | MIC2215-AAAYML | MIC2215-AAAYML |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Bulk | Other; 16-VQFN Exposed Pad, 16-MLF® | Other; 16-VQFN Exposed Pad, 16-MLF® | ||
| Output Voltage | 1.25 volts | 1.25 to 5.22 volts | 1.25 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 5.5 volts | 5.5 volts |