Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29371-3.3WU-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29371-3.3WU-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29371-3.3WU-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29371-3.3WU-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29371-3.3WU-DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29371-3.3WU-DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29371-3.3WU-DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29371-3.3WU-CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29371-3.3WU-CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29371-3.3WU-CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5

Buy Now Datasheet
Singapore, Singapore
3.3V 750MA Voltage Regulator IC
776-MIC29371-3.3WU-TR
3.3V 750MA Voltage Regulator IC 776-MIC29371-3.3WU-TR
IC REG LINEAR 3.3V 750MA TO263-5 Product overview: MIC29371-3.3WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-3.3WU-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 750MA TO263-5 Product overview: MIC29371-3.3WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29371-3.3WU-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1350867-MIC29371-3.3WU-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1350867-MIC29371-3.3WU-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1350867-MIC29371-3.3WU-TR
Win Source Part Number: 1350867-MIC29371-3.3 WU-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 750 Current - Output: 750mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 16 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: TO-263-6, D²Pak (5 Leads + Tab) , TO-263BA Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 300 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC29371

Win Source Part Number: 1350867-MIC29371-3.3WU-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 750
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 16 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: TO-263-6, D²Pak (5 Leads + Tab) , TO-263BA
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC29371

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29371-3.3WU-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29371-3.3WU-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29371-3.3WU-TR
IC REG LINEAR 3.3V 750MA TO263-5

IC REG LINEAR 3.3V 750MA TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29371-3.3WU-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29371-3.3WU-TR
PMIC - Voltage Regulators - Linear MIC29371-3.3WU-TR
IC REG LINEAR 3.3V 750MA TO263-5

IC REG LINEAR 3.3V 750MA TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC29371-3.3WU-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29371-3.3WU-TR
Voltage Regulators - Linear MIC29371-3.3WU-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC29371-3.3WU-TR-ND 776-MIC29371-3.3WU-TR 1350867-MIC29371-3.3WU-TR MIC29371-3.3WU-TR MIC29371-3.3WU-TR MIC29371-3.3WU-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 750MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263; Other; Tape & Reel TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data