IC REG LINEAR 1.8V 3A 8SOIC Product overview: MIC37301-1.8YME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37301-1.8YME can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
Manufacturer: Microchip Technology
Win Source Part Number: 806324-MIC37301-1.8Y
Packaging: Bulk
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.55V at 3A
Part Number Series: MIC37301-1.8
IC REG LINEAR 1.8V 3A 8SOIC
IC REG LINEAR 1.8V 3A 8SOIC
LDO Voltage Regulators 3A, Low Voltage uCap LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC37301-1.8YME | MIC37301-1.8YME-ND | 806324-MIC37301-1.8YME | MIC37301-1.8YME | MIC37301-1.8YME | MIC37301-1.8YME | MIC37301-1.8YME |
| Product Name | 1.8V 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC37301-1.8YME | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |