Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 1.8V 3A SPAK-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37300-1.8BRTR-ND | MIC37300-1.8BR TR | MIC37300-1.8BR TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SPAK-3 (3 Leads + Tab) | Other; Spak-3 (3 Leads + Tab) | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |